Welwyn Components, Ltd. Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2K49MT1

Description
RES, 2K49, 20%, 0.25W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 20%, 0.25W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2428
Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2428
RES, 2K49, 20%, 0.25W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 20%, 0.25W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9996
Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9996
RES, 2K49, 20%, 0.25W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K49, 20%, 0.25W, 0805, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2428
Product Name Res, 2K49, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers