Welwyn Components, Ltd. Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-2K32JT1

Description
RES, 2K32, 5%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 5%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7398
Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7398
RES, 2K32, 5%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 5%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4379
Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4379
RES, 2K32, 5%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K32, 5%, 0.25W, 0805, THICK FILM; Resistance:2.32kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7398
Product Name Res, 2K32, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers