Welwyn Components, Ltd. Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-29R4KT3

Description
RES, 29R4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29R4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7684
Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7684
RES, 29R4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4440
Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4440
RES, 29R4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29R4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7684
Product Name Res, 29R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details