Welwyn Components, Ltd. Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-29K4KT1

Description
RES, 29K4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2671
Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2671
RES, 29K4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5066
Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5066
RES, 29K4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 29K4, 10%, 0.25W, 0805, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2671
Product Name Res, 29K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details