Welwyn Components, Ltd. Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-24RJT3

Description
RES, 24R, 5%, 0.25W, 0805, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 5%, 0.25W, 0805, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7450
Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7450
RES, 24R, 5%, 0.25W, 0805, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R, 5%, 0.25W, 0805, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7541
Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7541
RES, 24R, 5%, 0.25W, 0805, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24R, 5%, 0.25W, 0805, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7450
Product Name Res, 24R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers