Welwyn Components, Ltd. Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-23R7MT3

Description
RES, 23R7, 20%, 0.25W, 0805, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23R7, 20%, 0.25W, 0805, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5021
Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5021
RES, 23R7, 20%, 0.25W, 0805, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 20%, 0.25W, 0805, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7439
Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7439
RES, 23R7, 20%, 0.25W, 0805, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23R7, 20%, 0.25W, 0805, THICK FILM; Resistance:23.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5021
Product Name Res, 23R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details