Welwyn Components, Ltd. Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-21RJT3

Description
RES, 21R, 5%, 0.25W, 0805, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 21R, 5%, 0.25W, 0805, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2615
Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2615
RES, 21R, 5%, 0.25W, 0805, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21R, 5%, 0.25W, 0805, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2614
Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2614
RES, 21R, 5%, 0.25W, 0805, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 21R, 5%, 0.25W, 0805, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2615
Product Name Res, 21R, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers