Welwyn Components, Ltd. Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-210RMT3

Description
RES, 210R, 20%, 0.25W, 0805, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 210R, 20%, 0.25W, 0805, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7418
Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7418
RES, 210R, 20%, 0.25W, 0805, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 20%, 0.25W, 0805, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2470
Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2470
RES, 210R, 20%, 0.25W, 0805, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 20%, 0.25W, 0805, THICK FILM; Resistance:210ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7418
Product Name Res, 210R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers