Welwyn Components, Ltd. Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-20K5JT1

Description
RES, 20K5, 5%, 0.25W, 0805, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 20K5, 5%, 0.25W, 0805, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 20K5, 5%, 0.25W, 0805, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 20.5 kΩ with a tolerance of ±5% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The device can withstand a maximum operating temperature of 155°C and is compliant with RoHS standards. Additionally, it offers excellent pulse withstand performance and is resistant to sulphur-bearing gases, making it suitable for various demanding applications. The resistor is packaged on 8mm carrier tape for ease of use in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 20K5, 5%, 0.25W, 0805, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 20.5 kΩ with a tolerance of ±5% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The device can withstand a maximum operating temperature of 155°C and is compliant with RoHS standards. Additionally, it offers excellent pulse withstand performance and is resistant to sulphur-bearing gases, making it suitable for various demanding applications. The resistor is packaged on 8mm carrier tape for ease of use in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH9953
Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH9953
RES, 20K5, 5%, 0.25W, 0805, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 5%, 0.25W, 0805, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5112
Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5112
RES, 20K5, 5%, 0.25W, 0805, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 20K5, 5%, 0.25W, 0805, THICK FILM; Resistance:20.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9953
Product Name Res, 20K5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details