The Res, 1R24, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.24 ohms with a tolerance of ±20%. The power rating is 250 mW, and it operates effectively within a temperature range of -55°C to +155°C. This resistor is constructed using thick film technology on a 96% alumina substrate, providing robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The wrap-around terminations enhance solderability and leach resistance, making it suitable for automated assembly processes. The resistor can withstand overload conditions of up to 6.25 times its rated power for short durations. This product is ideal for applications requiring reliable performance in challenging environments.
RES, 1R24, 20%, 0.25W, 0805, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 1R24, 20%, 0.25W, 0805, THICK FILM; Resistance:1.24ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH2264 |
| Product Name | Res, 1R24, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 1.24 ohms |