Welwyn Components, Ltd. Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1R13MT3

Description
RES, 1R13, 20%, 0.25W, 0805, THICK FILM; Resistance:1.13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R13, 20%, 0.25W, 0805, THICK FILM; Resistance:1.13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9842
Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9842
RES, 1R13, 20%, 0.25W, 0805, THICK FILM; Resistance:1.13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R13, 20%, 0.25W, 0805, THICK FILM; Resistance:1.13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7316
Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7316
RES, 1R13, 20%, 0.25W, 0805, THICK FILM; Resistance:1.13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R13, 20%, 0.25W, 0805, THICK FILM; Resistance:1.13ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9842
Product Name Res, 1R13, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers