Welwyn Components, Ltd. Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K74MT3

Description
RES, 1K74, 20%, 0.25W, 0805, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 20%, 0.25W, 0805, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7237
Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7237
RES, 1K74, 20%, 0.25W, 0805, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K74, 20%, 0.25W, 0805, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7236
Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7236
RES, 1K74, 20%, 0.25W, 0805, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K74, 20%, 0.25W, 0805, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7237
Product Name Res, 1K74, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details