Welwyn Components, Ltd. Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K58JT3

Description
RES, 1K58, 5%, 0.25W, 0805, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 5%, 0.25W, 0805, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7293
Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7293
RES, 1K58, 5%, 0.25W, 0805, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K58, 5%, 0.25W, 0805, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4292
Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4292
RES, 1K58, 5%, 0.25W, 0805, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K58, 5%, 0.25W, 0805, THICK FILM; Resistance:1.58kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7293
Product Name Res, 1K58, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details