Welwyn Components, Ltd. Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-1K15KT3

Description
RES, 1K15, 10%, 0.25W, 0805, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 10%, 0.25W, 0805, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5665
Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5665
RES, 1K15, 10%, 0.25W, 0805, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 10%, 0.25W, 0805, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2464
Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2464
RES, 1K15, 10%, 0.25W, 0805, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 10%, 0.25W, 0805, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5665
Product Name Res, 1K15, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details