Welwyn Components, Ltd. Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-187KJT1

Description
RES, 187K, 5%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 187K, 5%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2563
Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2563
RES, 187K, 5%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187K, 5%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7449
Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7449
RES, 187K, 5%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187K, 5%, 0.25W, 0805, THICK FILM; Resistance:187kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2563
Product Name Res, 187K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 187000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers