Welwyn Components, Ltd. Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-16KMT3

Description
RES, 16K, 20%, 0.25W, 0805, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 20%, 0.25W, 0805, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4351
Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4351
RES, 16K, 20%, 0.25W, 0805, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K, 20%, 0.25W, 0805, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH9979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH9979
Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH9979
RES, 16K, 20%, 0.25W, 0805, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K, 20%, 0.25W, 0805, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4351
Product Name Res, 16K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details