The Res, 169R, 20%, 0.25W, 0805, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 169 ohms with a tolerance of ±20% and a power rating of 0.25W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling and can be soldered using reflow or wave soldering methods. The device can withstand a maximum operating temperature of 155°C and is resistant to sulfur-bearing gases, making it suitable for various environmental conditions. The resistor is compliant with RoHS standards and is available in an 0805 package size.
RES, 169R, 20%, 0.25W, 0805, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 169R, 20%, 0.25W, 0805, THICK FILM; Resistance:169ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05AH5052 |
| Product Name | Res, 169R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 169 ohms |