Welwyn Components, Ltd. Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-15KKT1

Description
RES, 15K, 10%, 0.25W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 10%, 0.25W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2535
Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2535
RES, 15K, 10%, 0.25W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 10%, 0.25W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5028
Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5028
RES, 15K, 10%, 0.25W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 10%, 0.25W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2535
Product Name Res, 15K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers