Welwyn Components, Ltd. Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-15K4MT1

Description
RES, 15K4, 20%, 0.25W, 0805, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K4, 20%, 0.25W, 0805, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5029
Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5029
RES, 15K4, 20%, 0.25W, 0805, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 20%, 0.25W, 0805, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4346
Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4346
RES, 15K4, 20%, 0.25W, 0805, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 20%, 0.25W, 0805, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5029
Product Name Res, 15K4, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details