Welwyn Components, Ltd. Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-158RKT1

Description
RES, 158R, 10%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 158R, 10%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9948
Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9948
RES, 158R, 10%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 10%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7351
Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7351
RES, 158R, 10%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 158R, 10%, 0.25W, 0805, THICK FILM; Resistance:158ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9948
Product Name Res, 158R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details