Welwyn Components, Ltd. Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-12R4KT3

Description
RES, 12R4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH4875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH4875
Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH4875
RES, 12R4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5007
Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5007
RES, 12R4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 10%, 0.25W, 0805, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4875
Product Name Res, 12R4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers