The Res, 11R8, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 11.8 ohms with a tolerance of ±5% and a power rating of 0.25W. The resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations provide excellent solderability and leach resistance, allowing for reliable connections on printed circuit boards. This component can withstand a maximum operating temperature of 155°C and is compliant with RoHS regulations. It is packaged on 8mm carrier tape, making it convenient for automated assembly processes.
RES, 11R8, 5%, 0.25W, 0805, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 11R8, 5%, 0.25W, 0805, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 03AH7281 |
| Product Name | Res, 11R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 11.8 ohms |