Welwyn Components, Ltd. Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-11R3KT1

Description
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7361
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7361
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9892
Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9892
RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R3, 10%, 0.25W, 0805, THICK FILM; Resistance:11.3ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7361
Product Name Res, 11R3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details