Welwyn Components, Ltd. Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-11KMT1

Description
RES, 11K, 20%, 0.25W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 20%, 0.25W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7360
Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7360
RES, 11K, 20%, 0.25W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K, 20%, 0.25W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH9886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH9886
Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH9886
RES, 11K, 20%, 0.25W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K, 20%, 0.25W, 0805, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7360
Product Name Res, 11K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details