Welwyn Components, Ltd. Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-107RMT1

Description
RES, 107R, 20%, 0.25W, 0805, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 107R, 20%, 0.25W, 0805, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7359
Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7359
RES, 107R, 20%, 0.25W, 0805, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 20%, 0.25W, 0805, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7480
Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7480
RES, 107R, 20%, 0.25W, 0805, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 107R, 20%, 0.25W, 0805, THICK FILM; Resistance:107ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7359
Product Name Res, 107R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details