TT Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - HCT802 HCT802

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1030782-HCT802 Packaging: Bulk Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-SMD Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 90V Continuous Drain Current at 25°C: 2A, 1.1A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1030782-HCT802 Packaging: Bulk Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-SMD Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 90V Continuous Drain Current at 25°C: 2A, 1.1A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HCT802 - 1030782-HCT802 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HCT802
1030782-HCT802
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HCT802 1030782-HCT802
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1030782-HCT802 Packaging: Bulk Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-SMD Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 90V Continuous Drain Current at 25°C: 2A, 1.1A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 70pF @ 25V Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1030782-HCT802
Packaging: Bulk
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-SMD
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 90V
Continuous Drain Current at 25°C: 2A, 1.1A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 70pF @ 25V
Maximum Rds On at Id,Vgs: 5 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HCT802 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HCT802
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HCT802
MOSFET N/P-CH 90V 2A/1.1A 6SMD

MOSFET N/P-CH 90V 2A/1.1A 6SMD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
HCT802
MOSFET HCT802
MOSFET DEM Mosfet

MOSFET DEM Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1030782-HCT802 HCT802 HCT802
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HCT802 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
V(BR)DSS 90 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S - 1020703-AUIRF2804S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
4 suppliers