TT Electronics Inductor, Shielded, 10Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies HA78D-L128100MLFTR

Description
INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:10µH; RMS Current - Parallel:-; Saturation Current - Parallel:10.66A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:10µH; RMS Current - Parallel:-; Saturation Current - Parallel:10.66A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies - 45AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
45AC7149
Inductor, Shielded, 10Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies 45AC7149
INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:10µH; RMS Current - Parallel:-; Saturation Current - Parallel:10.66A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, AEC-Q200; Product Range:HA78D Series; Inductance, Parallel:10µH; RMS Current - Parallel:-; Saturation Current - Parallel:10.66A; Coupled Inductor Case:12.5mm x 12.5mm x 8.05mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 45AC7149
Product Name Inductor, Shielded, 10Uh, 20%, Aec-Q200; Product Range Tt Electronics/bi Technologies
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details