Welwyn Components, Ltd. Inductor, Aec-Q200, 4.7Uh, Shld, 3.6A; Inductance Tt Electronics/welwyn HA74-054R7LFTR

Description
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.6A; Inductance:4.7µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.6A; Inductance:4.7µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 4.7Uh, Shld, 3.6A; Inductance Tt Electronics/welwyn - 29AH1009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, Shld, 3.6A; Inductance Tt Electronics/welwyn
29AH1009
Inductor, Aec-Q200, 4.7Uh, Shld, 3.6A; Inductance Tt Electronics/welwyn 29AH1009
INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.6A; Inductance:4.7µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, SHLD, 3.6A; Inductance:4.7µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH1009
Product Name Inductor, Aec-Q200, 4.7Uh, Shld, 3.6A; Inductance Tt Electronics/welwyn
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details