Welwyn Components, Ltd. Inductor, Aec-Q200, 33Uh, Shld, 1.4A; Inductance Tt Electronics/welwyn HA74-05330LFTR

Description
INDUCTOR, AEC-Q200, 33UH, SHLD, 1.4A; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 33UH, SHLD, 1.4A; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 33Uh, Shld, 1.4A; Inductance Tt Electronics/welwyn - 29AH1008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, Shld, 1.4A; Inductance Tt Electronics/welwyn
29AH1008
Inductor, Aec-Q200, 33Uh, Shld, 1.4A; Inductance Tt Electronics/welwyn 29AH1008
INDUCTOR, AEC-Q200, 33UH, SHLD, 1.4A; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, SHLD, 1.4A; Inductance:33µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH1008
Product Name Inductor, Aec-Q200, 33Uh, Shld, 1.4A; Inductance Tt Electronics/welwyn
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details