Welwyn Components, Ltd. Inductor, Aec-Q200, 12Uh, Shld, 2.4A; Inductance Tt Electronics/welwyn HA74-05120LFTR

Description
INDUCTOR, AEC-Q200, 12UH, SHLD, 2.4A; Inductance:12µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance Max:0.205ohm;RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, 12UH, SHLD, 2.4A; Inductance:12µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance Max:0.205ohm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, 12Uh, Shld, 2.4A; Inductance Tt Electronics/welwyn - 29AH1006 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 12Uh, Shld, 2.4A; Inductance Tt Electronics/welwyn
29AH1006
Inductor, Aec-Q200, 12Uh, Shld, 2.4A; Inductance Tt Electronics/welwyn 29AH1006
INDUCTOR, AEC-Q200, 12UH, SHLD, 2.4A; Inductance:12µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance Max:0.205ohm;RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 12UH, SHLD, 2.4A; Inductance:12µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:HA74 Series; Power Inductor Case:5mm x 5mm x 2mm; DC Resistance Max:0.205ohm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH1006
Product Name Inductor, Aec-Q200, 12Uh, Shld, 2.4A; Inductance Tt Electronics/welwyn
Mounting Option Surface Mount Technology
Inductance Range 12 microH
DCR 0.2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details