TT Electronics Inductor, Aec-Q200, Shielded, 10Uh, 19A; Inductance Tt Electronics/bi Technologies HA72L-1770100LFTR

Description
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 19A; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:HA72L-1770 series; Power Inductor Case:18mm x 17.15mm x 7mm; DC ResistanceRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 19A; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:HA72L-1770 series; Power Inductor Case:18mm x 17.15mm x 7mm; DC ResistanceRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Aec-Q200, Shielded, 10Uh, 19A; Inductance Tt Electronics/bi Technologies - 77AC3624 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 10Uh, 19A; Inductance Tt Electronics/bi Technologies
77AC3624
Inductor, Aec-Q200, Shielded, 10Uh, 19A; Inductance Tt Electronics/bi Technologies 77AC3624
INDUCTOR, AEC-Q200, SHIELDED, 10UH, 19A; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:HA72L-1770 series; Power Inductor Case:18mm x 17.15mm x 7mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 10UH, 19A; Inductance:10µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:HA72L-1770 series; Power Inductor Case:18mm x 17.15mm x 7mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 77AC3624
Product Name Inductor, Aec-Q200, Shielded, 10Uh, 19A; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-56N 0302CS-56NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details