TT Electronics Fixed Inductors HA72E-06R10LFTR13

Description
100nH Unshielded Molded Inductor 26.2A 1.7mOhm Max 2-SMD
Request a Quote Datasheet
Description
100nH Unshielded Molded Inductor 26.2A 1.7mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 987-1638-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1638-1-ND
Fixed Inductors 987-1638-1-ND
100nH Unshielded Molded Inductor 26.2A 1.7mOhm Max 2-SMD

100nH Unshielded Molded Inductor 26.2A 1.7mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 987-1638-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers