TT Electronics Inductor, Shld, 3.3Uh, 11.2A, Aec-Q200; Inductance Tt Electronics/bi Technologies HA66-6403R3LF

Description
INDUCTOR, SHLD, 3.3UH, 11.2A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):11.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHLD, 3.3UH, 11.2A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):11.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shld, 3.3Uh, 11.2A, Aec-Q200; Inductance Tt Electronics/bi Technologies - 68AC5115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 3.3Uh, 11.2A, Aec-Q200; Inductance Tt Electronics/bi Technologies
68AC5115
Inductor, Shld, 3.3Uh, 11.2A, Aec-Q200; Inductance Tt Electronics/bi Technologies 68AC5115
INDUCTOR, SHLD, 3.3UH, 11.2A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):11.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 3.3UH, 11.2A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):11.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 68AC5115
Product Name Inductor, Shld, 3.3Uh, 11.2A, Aec-Q200; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2335JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details