TT Electronics Inductor, Shld, 220Uh, 1.22A, Aec-Q200; Inductance Tt Electronics/bi Technologies HA66-640221LF

Description
INDUCTOR, SHLD, 220UH, 1.22A, AEC-Q200; Inductance:220µH; RMS Current (Irms):1.22A; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHLD, 220UH, 1.22A, AEC-Q200; Inductance:220µH; RMS Current (Irms):1.22A; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shld, 220Uh, 1.22A, Aec-Q200; Inductance Tt Electronics/bi Technologies - 68AC5114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 220Uh, 1.22A, Aec-Q200; Inductance Tt Electronics/bi Technologies
68AC5114
Inductor, Shld, 220Uh, 1.22A, Aec-Q200; Inductance Tt Electronics/bi Technologies 68AC5114
INDUCTOR, SHLD, 220UH, 1.22A, AEC-Q200; Inductance:220µH; RMS Current (Irms):1.22A; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 220UH, 1.22A, AEC-Q200; Inductance:220µH; RMS Current (Irms):1.22A; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:HA66 Series; Power Inductor Case:6.7mm x 6.7mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 68AC5114
Product Name Inductor, Shld, 220Uh, 1.22A, Aec-Q200; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers