TT Electronics Inductor, 13Uh, Power; Product Range Tt Electronics/bi Technologies HA55-3023130LF

Description
INDUCTOR, 13UH, POWER; Product Range:HA55 Series; Inductance:13µH; RMS Current (Irms):37A; Saturation Current (Isat):40A; DC Resistance Max:0.00325ohm; Inductance Tolerance:-; SVHC:No SVHC (20-Jun-2016); Inductor RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 13UH, POWER; Product Range:HA55 Series; Inductance:13µH; RMS Current (Irms):37A; Saturation Current (Isat):40A; DC Resistance Max:0.00325ohm; Inductance Tolerance:-; SVHC:No SVHC (20-Jun-2016); Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 13Uh, Power; Product Range Tt Electronics/bi Technologies - 68W6641 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Uh, Power; Product Range Tt Electronics/bi Technologies
68W6641
Inductor, 13Uh, Power; Product Range Tt Electronics/bi Technologies 68W6641
INDUCTOR, 13UH, POWER; Product Range:HA55 Series; Inductance:13µH; RMS Current (Irms):37A; Saturation Current (Isat):40A; DC Resistance Max:0.00325ohm; Inductance Tolerance:-; SVHC:No SVHC (20-Jun-2016); Inductor RoHS Compliant: Yes

INDUCTOR, 13UH, POWER; Product Range:HA55 Series; Inductance:13µH; RMS Current (Irms):37A; Saturation Current (Isat):40A; DC Resistance Max:0.00325ohm; Inductance Tolerance:-; SVHC:No SVHC (20-Jun-2016); Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 68W6641
Product Name Inductor, 13Uh, Power; Product Range Tt Electronics/bi Technologies
Inductance Range 13 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details