Welwyn Components, Ltd. Res, 10M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn GHVC1206-10MFT1

Description
RES, 10M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn - 09AH9488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
09AH9488
Res, 10M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn 09AH9488
RES, 10M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10M, 1%, 0.3W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10Mohm; Product Range:GHVC Series; Voltage Rating:1kV; Resistor Element Material:Thick Film; Power Rating:300mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH9488
Product Name Res, 10M, 1%, 0.3W, 1206, Thick Film; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers