Welwyn Components, Ltd. Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB5760F7

Description
RES N/W, ISOLATED, 576R, 0.063W, 1206; Resistance:576ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 576R, 0.063W, 1206; Resistance:576ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8579 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8579
Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8579
RES N/W, ISOLATED, 576R, 0.063W, 1206; Resistance:576ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 576R, 0.063W, 1206; Resistance:576ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8580 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8580
Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8580
RES N/W, ISOLATED, 576R, 0.063W, 1206; Resistance:576ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 576R, 0.063W, 1206; Resistance:576ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH8579
Product Name Res N/w, Isolated, 576R, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 576 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers