Welwyn Components, Ltd. Res N/w, Isolated, 4K7, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB472J7

Description
RES N/W, ISOLATED, 4K7, 0.063W, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 4K7, 0.063W, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 4K7, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH8432 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K7, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH8432
Res N/w, Isolated, 4K7, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH8432
RES N/W, ISOLATED, 4K7, 0.063W, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K7, 0.063W, 1206; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4K7, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn - 62AJ8612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn
62AJ8612
Res, Aec-Q200, 4K7, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn 62AJ8612
RES, AEC-Q200, 4K7, ISOLATED,4ELEMENTS ROHS COMPLIANT: YES

RES, AEC-Q200, 4K7, ISOLATED,4ELEMENTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49AH8432 62AJ8612
Product Name Res N/w, Isolated, 4K7, 0.063W, 1206; Resistance Tt Electronics/welwyn Res, Aec-Q200, 4K7, Isolated,4Elements Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details