Welwyn Components, Ltd. Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R18F7

Description
RES N/W, ISOLATED, 1R18, 0.063W, 1206; Resistance:1.18ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R18, 0.063W, 1206; Resistance:1.18ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7315 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7315
Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7315
RES N/W, ISOLATED, 1R18, 0.063W, 1206; Resistance:1.18ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R18, 0.063W, 1206; Resistance:1.18ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7316
Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7316
RES N/W, ISOLATED, 1R18, 0.063W, 1206; Resistance:1.18ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R18, 0.063W, 1206; Resistance:1.18ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7315
Product Name Res N/w, Isolated, 1R18, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.18 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers