Welwyn Components, Ltd. Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1R10F7

Description
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7309 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7309
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7309
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7310 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7310
Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7310
RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 1R1, 0.063W, 1206; Resistance:1.1ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7309
Product Name Res N/w, Isolated, 1R1, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details