Welwyn Components, Ltd. Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn GBCN164AB1150F7

Description
RES N/W, ISOLATED, 115R, 0.063W, 1206; Resistance:115ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, ISOLATED, 115R, 0.063W, 1206; Resistance:115ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7464 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7464
Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7464
RES N/W, ISOLATED, 115R, 0.063W, 1206; Resistance:115ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 115R, 0.063W, 1206; Resistance:115ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn - 49AH7463 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn
49AH7463
Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn 49AH7463
RES N/W, ISOLATED, 115R, 0.063W, 1206; Resistance:115ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 115R, 0.063W, 1206; Resistance:115ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49AH7464
Product Name Res N/w, Isolated, 115R, 0.063W, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 115 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers