TT Electronics Encoder, 10Ppr, Quadrature, 6Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies EN09H10207NFW012

Description
ENCODER, 10PPR, QUADRATURE, 6MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Description
ENCODER, 10PPR, QUADRATURE, 6MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 9 mm Encoder from the EN09 Series by TT Electronics/BI Technologies features a compact design suitable for various small electronic applications, including volume control and function selection. It offers 10 pulses per revolution (PPR) and operates with a rated power of 5 Vdc at 10 mA. The encoder supports 360° continuous rotation and has a minimum switch life of 30,000 cycles. It is available in both vertical and horizontal mounting options and includes a push switch variant. The operating temperature range is from -40 °C to +85 °C, and it has an IP rating of IP 40. The encoder is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for applications in audio equipment, communication devices, and other small electronic devices.

Datasheet Summary
Powered by GS/AI

The 9 mm Encoder from the EN09 Series by TT Electronics/BI Technologies features a compact design suitable for various small electronic applications, including volume control and function selection. It offers 10 pulses per revolution (PPR) and operates with a rated power of 5 Vdc at 10 mA. The encoder supports 360° continuous rotation and has a minimum switch life of 30,000 cycles. It is available in both vertical and horizontal mounting options and includes a push switch variant. The operating temperature range is from -40 °C to +85 °C, and it has an IP rating of IP 40. The encoder is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for applications in audio equipment, communication devices, and other small electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Encoder, 10Ppr, Quadrature, 6Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies - 77AH4163 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, 10Ppr, Quadrature, 6Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies
77AH4163
Encoder, 10Ppr, Quadrature, 6Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies 77AH4163
ENCODER, 10PPR, QUADRATURE, 6MM X 12MM; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizont al; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

ENCODER, 10PPR, QUADRATURE, 6MM X 12MM; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:10PPR; No. of Detents:20 Detents; Orientation:Horizontal; Push Switch:Without Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 77AH4163
Product Name Encoder, 10Ppr, Quadrature, 6Mm X 12Mm; Encoder Technology Tt Electronics/bi Technologies
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

MR2 Magneto-Resistive Encoder - MR2 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Encoder/Resolver - 187458904 - Radwell International
Specs
Encoder Type Incremental
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0017-E76M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details