Welwyn Components, Ltd. Res, Thick Film, 68K, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn DSC2512-68KJT18

Description
RES, THICK FILM, 68K, 5%, 1.5W, 2512; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 68K, 5%, 1.5W, 2512; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 68K, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn - 79R0003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
79R0003
Res, Thick Film, 68K, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn 79R0003
RES, THICK FILM, 68K, 5%, 1.5W, 2512; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 68K, 5%, 1.5W, 2512; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79R0003
Product Name Res, Thick Film, 68K, 5%, 1.5W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details