The Wirewound Resistor, 0.1 Ohm, 5W, 5% from the CVW Series is designed for applications requiring precise resistance values and high reliability. It features a power rating of 5 watts at 70°C and a resistance tolerance of ±5%. The resistor is constructed with a high purity ceramic rod and is housed in a flameproof case, ensuring durability and safety under overload conditions. It is RoHS compliant, making it suitable for environmentally conscious designs. The resistor operates effectively within an ambient temperature range of -55°C to +155°C and has a limiting element voltage of 750 volts. This component is ideal for use in various electronic applications where a compact footprint and high performance are essential.
WIREWOUND RESISTOR, 0.1 OHM, 5W, 5%; Resistance:0.1ohm; Product Range:CVW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 40M8818 |
| Product Name | Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Wirewound |
| Mounting / Packaging | Radial Leaded |
| Resistance Range | 0.1000 ohms |