TT Electronics Resistor, Power, 4.7Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive CVF104701JLF

Description
RESISTOR, POWER, 4.7KOHM, 10W, 5%; Resistance:4.7kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, POWER, 4.7KOHM, 10W, 5%; Resistance:4.7kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 4.7Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 4.7Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8774
Resistor, Power, 4.7Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8774
RESISTOR, POWER, 4.7KOHM, 10W, 5%; Resistance:4.7kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR, POWER, 4.7KOHM, 10W, 5%; Resistance:4.7kohm; Product Range:CVF Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8774
Product Name Resistor, Power, 4.7Kohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details