Welwyn Components, Ltd. Surface Mount Thick Film Resistor, Cr Series, 1 Mohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn CR0805F-1M0FI

Description
Surface Mount Thick Film Resistor, CR Series, 1 Mohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, CR Series, 1 Mohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Cr Series, 1 Mohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 65X7507 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Cr Series, 1 Mohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
65X7507
Surface Mount Thick Film Resistor, Cr Series, 1 Mohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 65X7507
Surface Mount Thick Film Resistor, CR Series, 1 Mohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CR Series, 1 Mohm, 125 mW, - 1%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65X7507
Product Name Surface Mount Thick Film Resistor, Cr Series, 1 Mohm, 125 Mw, 1%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers