TT Electronics Wirewound Resistor, 6.8 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive CAW56R80JLF

Description
WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%; Resistance:6.8ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%; Resistance:6.8ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 6.8 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive - 40M8213 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
40M8213
Wirewound Resistor, 6.8 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive 40M8213
WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%; Resistance:6.8ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8 OHM, 5W, 5%; Resistance:6.8ohm; Product Range:CAW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8213
Product Name Wirewound Resistor, 6.8 Ohm, 5W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details