TT Electronics Wirewound Resistor, 0.56 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CAW10R560JLF

Description
WIREWOUND RESISTOR, 0.56 OHM, 10W, 5%; Resistance:0.56ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.56 OHM, 10W, 5%; Resistance:0.56ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.56 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8173 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.56 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8173
Wirewound Resistor, 0.56 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8173
WIREWOUND RESISTOR, 0.56 OHM, 10W, 5%; Resistance:0.56ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.56 OHM, 10W, 5%; Resistance:0.56ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8173
Product Name Wirewound Resistor, 0.56 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details