TT Electronics Wirewound Resistor, 0.33 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CAW10R330JLF

Description
WIREWOUND RESISTOR, 0.33 OHM, 10W, 5%; Resistance:0.33ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.33 OHM, 10W, 5%; Resistance:0.33ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.33 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8171 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.33 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8171
Wirewound Resistor, 0.33 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8171
WIREWOUND RESISTOR, 0.33 OHM, 10W, 5%; Resistance:0.33ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.33 OHM, 10W, 5%; Resistance:0.33ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8171
Product Name Wirewound Resistor, 0.33 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details