TT Electronics Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive CAW101R50JLF

Description
WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%; Resistance:1.5ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%; Resistance:1.5ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 1.5 Ohm, 10W, 5% from TT Electronics is designed for applications requiring reliable performance and durability. It features a ceramic case with inorganic potting material, ensuring flameproof characteristics and high overload capability. The resistor operates effectively within an ambient temperature range of -55°C to +155°C and has a power rating of 10 watts at 70°C. This component has a resistance tolerance of ±5% and is RoHS compliant, making it suitable for environmentally conscious designs. The construction includes a high purity ceramic rod with a wire element, providing stability and reliability in various applications. The resistor is also designed to withstand damp heat and rapid temperature changes, ensuring consistent performance under challenging conditions. Engineers considering this resistor should note its robust construction and compliance with industry standards, making it a viable option for demanding electronic applications.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 1.5 Ohm, 10W, 5% from TT Electronics is designed for applications requiring reliable performance and durability. It features a ceramic case with inorganic potting material, ensuring flameproof characteristics and high overload capability. The resistor operates effectively within an ambient temperature range of -55°C to +155°C and has a power rating of 10 watts at 70°C. This component has a resistance tolerance of ±5% and is RoHS compliant, making it suitable for environmentally conscious designs. The construction includes a high purity ceramic rod with a wire element, providing stability and reliability in various applications. The resistor is also designed to withstand damp heat and rapid temperature changes, ensuring consistent performance under challenging conditions. Engineers considering this resistor should note its robust construction and compliance with industry standards, making it a viable option for demanding electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive - 40M8177 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
40M8177
Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive 40M8177
WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%; Resistance:1.5ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 10W, 5%; Resistance:1.5ohm; Product Range:CAW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40M8177
Product Name Wirewound Resistor, 1.5 Ohm, 10W, 5%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details